Win Source Part Number: 989162-SIT1602AC-12-
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SiT1602
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 72 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3.9mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SITSITSIT1602AC-12-1
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 989162-SIT1602AC-12-18E-72.000000D |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 72 MHz |