SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AC-12-18E-25.000000E

Description
Win Source Part Number: 1093137-SIT1602AC-12 -18E-25.000000E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT1602AC-12-18 E-25.000000E,SITSITS IT1602AC-12-18E-25.0 00000E
Request a Quote Datasheet
Description
Win Source Part Number: 1093137-SIT1602AC-12 -18E-25.000000E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT1602AC-12-18 E-25.000000E,SITSITS IT1602AC-12-18E-25.0 00000E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1093137-SIT1602AC-12-18E-25.000000E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1093137-SIT1602AC-12-18E-25.000000E
Crystals, Oscillators, Resonators - Oscillators 1093137-SIT1602AC-12-18E-25.000000E
Win Source Part Number: 1093137-SIT1602AC-12 -18E-25.000000E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT1602AC-12-18 E-25.000000E,SITSITS IT1602AC-12-18E-25.0 00000E

Win Source Part Number: 1093137-SIT1602AC-12-18E-25.000000E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3.9mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 2156-SIT1602AC-12-18E-25.000000E,SITSITSIT1602AC-12-18E-25.000000E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1093137-SIT1602AC-12-18E-25.000000E
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1351680-SIT9120AI-1B2-XXE125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-3225MV-240-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Oscillator Crystal - 510AAA10M0000BAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-150+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details