SiTime Corporation Oscillators SIT1572AI-J3-33E-DCC-32.768E

Description
32.768kHz XO (Standard) LVCMOS Oscillator 3.3V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz XO (Standard) LVCMOS Oscillator 3.3V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1572AI-J3-33E-DCC-32.768ETR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) LVCMOS Oscillator 3.3V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) LVCMOS Oscillator 3.3V 4-UFBGA, CSPBGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 993789-SIT1572AI-J3-33E-DCC-32.768E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
993789-SIT1572AI-J3-33E-DCC-32.768E
Crystals, Oscillators, Resonators - Oscillators 993789-SIT1572AI-J3-33E-DCC-32.768E
Win Source Part Number: 993789-SIT1572AI-J3- 33E-DCC-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: SiTime Other Names: 2156-SIT1572AI-J3-33 E-DCC-32.768E-1473

Win Source Part Number: 993789-SIT1572AI-J3-33E-DCC-32.768E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: SiTime
Other Names: 2156-SIT1572AI-J3-33E-DCC-32.768E-1473

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1572AI-J3-33E-DCC-32.768ETR-ND 993789-SIT1572AI-J3-33E-DCC-32.768E
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-3900-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510ACA000383BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details