SiTime Corporation 32 kHz TCXOs SIT1552AI-JE-DCC-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote Datasheet
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SIT1552AI-JE-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1552AI-JE-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details