Shimadzu Scientific Instruments, Inc. Total Organic Carbon Analyzers TOC-4200

Description
Highly advanced on-line TOC Analyzer excels in a wide range of applications The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic Carbon Analyzers throughout the world, and has been applied to a broad field of industries. Features Support for New Means of Communications, Enhanced Data Handling Support for a Wide Range of Samples Low Maintenance, Low Running Costs Advanced Operability Diverse Applications Diverse Applications Supports monitoring TOC removal rate based on EPA Regulations Calculates TOC removal rate based on the United States EPA regulations (Part IV 40 CFR Part 9, 141 and 142, 1998) (when a 2- or more-stream switching option is provided) Total pollutant load control regulation applications (organic pollution load) Converting the measured TOC values allows applications to COD total volume control. (*1) TOC → COD conversion functions are installed as standard. Reading flow rate signals from a flow meter (*2) permits COD load conversion calculations. Wastewater treatment plant influent (upstream monitoring) and effluent Measurements at a short measuring cycle (4 minutes minimum) rapidly capture dramatic changes in organic matter or abnormal effluent. The powerful oxidation capacity of a combustion-type analyzer can detect organic matter that cannot be captured using a UV meter. The short measuring cycle and powerful oxidation, combined with switching between up to six flow lines, offer detailed monitoring of treatment plants. Monitoring of river water sampled at water purification plants and treated water (tap water) Monitoring changes in river water quality due to rainfall and other factors to provide control indicators for treatment processes. Permits simultaneous monitoring of treated tap water. Plant water (washing water, cooling water, recovered water, boiler water, condensate, etc.) Continuous monitoring of water used in a plant. Continuous monitoring of pure boiler water assists in the detection of anomalies, such as damaged pipes. The short measuring cycle (4 minutes minimum) of the combustion-type TOC analyzer achieves more rapid detection of anomalies.
Description
Highly advanced on-line TOC Analyzer excels in a wide range of applications The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic Carbon Analyzers throughout the world, and has been applied to a broad field of industries. Features Support for New Means of Communications, Enhanced Data Handling Support for a Wide Range of Samples Low Maintenance, Low Running Costs Advanced Operability Diverse Applications Diverse Applications Supports monitoring TOC removal rate based on EPA Regulations Calculates TOC removal rate based on the United States EPA regulations (Part IV 40 CFR Part 9, 141 and 142, 1998) (when a 2- or more-stream switching option is provided) Total pollutant load control regulation applications (organic pollution load) Converting the measured TOC values allows applications to COD total volume control. (*1) TOC → COD conversion functions are installed as standard. Reading flow rate signals from a flow meter (*2) permits COD load conversion calculations. Wastewater treatment plant influent (upstream monitoring) and effluent Measurements at a short measuring cycle (4 minutes minimum) rapidly capture dramatic changes in organic matter or abnormal effluent. The powerful oxidation capacity of a combustion-type analyzer can detect organic matter that cannot be captured using a UV meter. The short measuring cycle and powerful oxidation, combined with switching between up to six flow lines, offer detailed monitoring of treatment plants. Monitoring of river water sampled at water purification plants and treated water (tap water) Monitoring changes in river water quality due to rainfall and other factors to provide control indicators for treatment processes. Permits simultaneous monitoring of treated tap water. Plant water (washing water, cooling water, recovered water, boiler water, condensate, etc.) Continuous monitoring of water used in a plant. Continuous monitoring of pure boiler water assists in the detection of anomalies, such as damaged pipes. The short measuring cycle (4 minutes minimum) of the combustion-type TOC analyzer achieves more rapid detection of anomalies.

Suppliers

Company
Product
Description
Supplier Links
Total Organic Carbon Analyzers - TOC-4200 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Total Organic Carbon Analyzers
TOC-4200
Total Organic Carbon Analyzers TOC-4200
Highly advanced on-line TOC Analyzer excels in a wide range of applications The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic Carbon Analyzers throughout the world, and has been applied to a broad field of industries. Features Support for New Means of Communications, Enhanced Data Handling Support for a Wide Range of Samples Low Maintenance, Low Running Costs Advanced Operability Diverse Applications Diverse Applications Supports monitoring TOC removal rate based on EPA Regulations Calculates TOC removal rate based on the United States EPA regulations (Part IV 40 CFR Part 9, 141 and 142, 1998) (when a 2- or more-stream switching option is provided) Total pollutant load control regulation applications (organic pollution load) Converting the measured TOC values allows applications to COD total volume control. (*1) TOC → COD conversion functions are installed as standard. Reading flow rate signals from a flow meter (*2) permits COD load conversion calculations. Wastewater treatment plant influent (upstream monitoring) and effluent Measurements at a short measuring cycle (4 minutes minimum) rapidly capture dramatic changes in organic matter or abnormal effluent. The powerful oxidation capacity of a combustion-type analyzer can detect organic matter that cannot be captured using a UV meter. The short measuring cycle and powerful oxidation, combined with switching between up to six flow lines, offer detailed monitoring of treatment plants. Monitoring of river water sampled at water purification plants and treated water (tap water) Monitoring changes in river water quality due to rainfall and other factors to provide control indicators for treatment processes. Permits simultaneous monitoring of treated tap water. Plant water (washing water, cooling water, recovered water, boiler water, condensate, etc.) Continuous monitoring of water used in a plant. Continuous monitoring of pure boiler water assists in the detection of anomalies, such as damaged pipes. The short measuring cycle (4 minutes minimum) of the combustion-type TOC analyzer achieves more rapid detection of anomalies.

Highly advanced on-line TOC Analyzer excels in a wide range of applications
The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic Carbon Analyzers throughout the world, and has been applied to a broad field of industries.

Features

  • Support for New Means of Communications, Enhanced Data Handling
  • Support for a Wide Range of Samples
  • Low Maintenance, Low Running Costs
  • Advanced Operability
  • Diverse Applications

Diverse Applications

Supports monitoring TOC removal rate based on EPA Regulations

  • Calculates TOC removal rate based on the United States EPA regulations
    (Part IV 40 CFR Part 9, 141 and 142, 1998)
    (when a 2- or more-stream switching option is provided)

Total pollutant load control regulation applications (organic pollution load)

  • Converting the measured TOC values allows applications to COD total volume control. (*1) TOC → COD conversion functions are installed as standard.
  • Reading flow rate signals from a flow meter (*2) permits COD load conversion calculations.

Wastewater treatment plant influent (upstream monitoring) and effluent

  • Measurements at a short measuring cycle (4 minutes minimum) rapidly capture dramatic changes in organic matter or abnormal effluent.
  • The powerful oxidation capacity of a combustion-type analyzer can detect organic matter that cannot be captured using a UV meter.
  • The short measuring cycle and powerful oxidation, combined with switching between up to six flow lines, offer detailed monitoring of treatment plants.

Monitoring of river water sampled at water purification plants and treated water (tap water)

  • Monitoring changes in river water quality due to rainfall and other factors to provide control indicators for treatment processes.
  • Permits simultaneous monitoring of treated tap water.

Plant water (washing water, cooling water, recovered water, boiler water, condensate, etc.)

  • Continuous monitoring of water used in a plant.
  • Continuous monitoring of pure boiler water assists in the detection of anomalies, such as damaged pipes.
  • The short measuring cycle (4 minutes minimum) of the combustion-type TOC analyzer achieves more rapid detection of anomalies.
Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Total Organic Carbon (TOC) Analyzers
Product Number TOC-4200
Product Name Total Organic Carbon Analyzers
Analysis Method Combustion; Nondispersive Infrared (NDIR)
Analytes Measured Total Organic Carbon; Non-Purgeable Organic Carbon; TN (Total Nitrogen)
Sample Introduction Syringe
Display Options Digital
General Features Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

On-Line Total Nitrogen / Phosphorus/ TOC Analyzer - TNPC-4110 - Shimadzu Scientific Instruments, Inc.
Specs
Analysis Method Combustion; UV Fluorescence
Analytes Measured Total Organic Carbon (optional feature); TN (Total Nitrogen)
Sample Introduction Auto-Sampler
View Details
Ozone TOC Analyzer -  - TOC Systems, Inc.
TOC Systems, Inc.
Specs
Analysis Method Ozone
Analytes Measured Total Organic Carbon (optional feature); Non-Purgeable Organic Carbon (optional feature)
Detector Type NDIR
View Details
REAL TOC PROBE - OA-X SERIES - Real Tech, Inc.
Specs
Analytes Measured Total Organic Carbon
General Features Built-in or Self Calibration
Measurement Range 0.0 to 6000 ppm
View Details
Total Organic Carbon Sensor 4000TOCe -  - Mettler-Toledo Technologies GmbH
Mettler-Toledo Technologies GmbH
Specs
Analysis Method UV Fluorescence
Analytes Measured Total Organic Carbon
Sample Introduction On-Line
View Details