Shimadzu Scientific Instruments, Inc. Automatic Mooney Viscometer SMV-300

Description
Features Easy to Use Interface The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress Relaxation Measurements In conformance to ASTM D 1646 Variable Rotor Speed Using this feature permits evaluation of milling at high shear rates, makes viscosity differences between samples more apparent by varying the strain, and allows viscoelastic evaluations impossible with other methods. The speed can be set from 0.052 to 0.523 rad/s (0.5 to 5 rpm) in increments of 0.1 rpm. Easy Cleaning The new models retain the popular post-test rotor push-up feature and offer surface treatment of the rotor and radial V-groove die to prevent sample adhesion. Convenient Analysis Functions Comprehensive data analysis functions, including statistical calculations, data editing, and graph displays are available thru the touch screen Dual Calibration Functions Dual electrical sensitivity and torque calibration functions (with weights) ensure highly reliable measurements. Simple Windbreak Functions The optional windbreak accessory eliminates effects from the ambient environment during measurement. Intermediate Result Confirmation Intermediate test results can be displayed on the screen at any time allowing the operator to monitor test progress. Printing and Data Output Features as Standard Select between an A4 inkjet printer and thermal roll- paper printer (printers are options). Standard data output functions can transfer all measured data (test conditions, test results, raw data) to a PC. Warm-up Function The warm-up function starts unit heating to a set temperature on a fixed date and time.
Datasheet
Description
Features Easy to Use Interface The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress Relaxation Measurements In conformance to ASTM D 1646 Variable Rotor Speed Using this feature permits evaluation of milling at high shear rates, makes viscosity differences between samples more apparent by varying the strain, and allows viscoelastic evaluations impossible with other methods. The speed can be set from 0.052 to 0.523 rad/s (0.5 to 5 rpm) in increments of 0.1 rpm. Easy Cleaning The new models retain the popular post-test rotor push-up feature and offer surface treatment of the rotor and radial V-groove die to prevent sample adhesion. Convenient Analysis Functions Comprehensive data analysis functions, including statistical calculations, data editing, and graph displays are available thru the touch screen Dual Calibration Functions Dual electrical sensitivity and torque calibration functions (with weights) ensure highly reliable measurements. Simple Windbreak Functions The optional windbreak accessory eliminates effects from the ambient environment during measurement. Intermediate Result Confirmation Intermediate test results can be displayed on the screen at any time allowing the operator to monitor test progress. Printing and Data Output Features as Standard Select between an A4 inkjet printer and thermal roll- paper printer (printers are options). Standard data output functions can transfer all measured data (test conditions, test results, raw data) to a PC. Warm-up Function The warm-up function starts unit heating to a set temperature on a fixed date and time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Mooney Viscometer - SMV-300 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Automatic Mooney Viscometer
SMV-300
Automatic Mooney Viscometer SMV-300
Features Easy to Use Interface The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress Relaxation Measurements In conformance to ASTM D 1646 Variable Rotor Speed Using this feature permits evaluation of milling at high shear rates, makes viscosity differences between samples more apparent by varying the strain, and allows viscoelastic evaluations impossible with other methods. The speed can be set from 0.052 to 0.523 rad/s (0.5 to 5 rpm) in increments of 0.1 rpm. Easy Cleaning The new models retain the popular post-test rotor push-up feature and offer surface treatment of the rotor and radial V-groove die to prevent sample adhesion. Convenient Analysis Functions Comprehensive data analysis functions, including statistical calculations, data editing, and graph displays are available thru the touch screen Dual Calibration Functions Dual electrical sensitivity and torque calibration functions (with weights) ensure highly reliable measurements. Simple Windbreak Functions The optional windbreak accessory eliminates effects from the ambient environment during measurement. Intermediate Result Confirmation Intermediate test results can be displayed on the screen at any time allowing the operator to monitor test progress. Printing and Data Output Features as Standard Select between an A4 inkjet printer and thermal roll- paper printer (printers are options). Standard data output functions can transfer all measured data (test conditions, test results, raw data) to a PC. Warm-up Function The warm-up function starts unit heating to a set temperature on a fixed date and time.

Features

Easy to Use Interface
The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality.

Superior Temperature Recovery Characteristics
Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency.

Stress Relaxation Measurements
In conformance to ASTM D 1646

Variable Rotor Speed
Using this feature permits evaluation of milling at high shear rates, makes viscosity differences between samples more apparent by varying the strain, and allows viscoelastic evaluations impossible with other methods. The speed can be set from 0.052 to 0.523 rad/s (0.5 to 5 rpm) in increments of 0.1 rpm.

Easy Cleaning
The new models retain the popular post-test rotor push-up feature and offer surface treatment of the rotor and radial V-groove die to prevent sample adhesion.

Convenient Analysis Functions
Comprehensive data analysis functions, including statistical calculations, data editing, and graph displays are available thru the touch screen

Dual Calibration Functions
Dual electrical sensitivity and torque calibration functions (with weights) ensure highly reliable measurements.

Simple Windbreak Functions
The optional windbreak accessory eliminates effects from the ambient environment during measurement.

Intermediate Result Confirmation
Intermediate test results can be displayed on the screen at any time allowing the operator to monitor test progress.

Printing and Data Output Features as Standard
Select between an A4 inkjet printer and thermal roll- paper printer (printers are options). Standard data output functions can transfer all measured data (test conditions, test results, raw data) to a PC.

Warm-up Function
The warm-up function starts unit heating to a set temperature on a fixed date and time.

Datasheet

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Viscometers
Product Number SMV-300
Product Name Automatic Mooney Viscometer
Technology / Test Method Rotational
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Viscometer - Visco 88 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Dynamic Viscosity Range 5 to 1.00E8 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
View Details
RM 100 Touch Viscometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features PC Interface / Networkable
View Details