Shimadzu Scientific Instruments, Inc. LC Autosamplers SIL-30AC

Description
The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It Includes Auto Pretreatment And Overlapping Functions As Standard, And An Optional Loop-injection Method Configuration To Minimize Delay Volume. With Reduction Of The Needle Contact Area, Special Coatings, Surface Treatments, And A New Needle Seal, The Sil-30ac Reaches A New Level Of Low Carryover Performance, Which Is Especially Beneficial For Lcmsms Analysis. In Addition, The Included Sample Cooler Features A Dehumidifier Function For Storing Samples At A Constant Temperature Between 4°c And 40°c.
Description
The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It Includes Auto Pretreatment And Overlapping Functions As Standard, And An Optional Loop-injection Method Configuration To Minimize Delay Volume. With Reduction Of The Needle Contact Area, Special Coatings, Surface Treatments, And A New Needle Seal, The Sil-30ac Reaches A New Level Of Low Carryover Performance, Which Is Especially Beneficial For Lcmsms Analysis. In Addition, The Included Sample Cooler Features A Dehumidifier Function For Storing Samples At A Constant Temperature Between 4°c And 40°c.

Suppliers

Company
Product
Description
Supplier Links
LC Autosamplers - SIL-30AC - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
LC Autosamplers
SIL-30AC
LC Autosamplers SIL-30AC
The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It Includes Auto Pretreatment And Overlapping Functions As Standard, And An Optional Loop-injection Method Configuration To Minimize Delay Volume. With Reduction Of The Needle Contact Area, Special Coatings, Surface Treatments, And A New Needle Seal, The Sil-30ac Reaches A New Level Of Low Carryover Performance, Which Is Especially Beneficial For Lcmsms Analysis. In Addition, The Included Sample Cooler Features A Dehumidifier Function For Storing Samples At A Constant Temperature Between 4°c And 40°c.

The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It Includes Auto Pretreatment And Overlapping Functions As Standard, And An Optional Loop-injection Method Configuration To Minimize Delay Volume. With Reduction Of The Needle Contact Area, Special Coatings, Surface Treatments, And A New Needle Seal, The Sil-30ac Reaches A New Level Of Low Carryover Performance, Which Is Especially Beneficial For Lcmsms Analysis. In Addition, The Included Sample Cooler Features A Dehumidifier Function For Storing Samples At A Constant Temperature Between 4°c And 40°c.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Autosamplers
Product Number SIL-30AC
Product Name LC Autosamplers
Injection Style Vial; Wellplate
Injection Mechanism Syringe
Features For use with HPLC
Volume Range 1.00E-4 to 0.1000 ml (6.10E-6 to 0.0061 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

HPLC Auto-Sampler - SIL-10AP - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Injection Style Vial; Wellplate
Features For use with HPLC
Volume Range 5 ml (0.3052 cubic inches)
View Details
UV Vis Spectrophotometer Accessories - Autosampler InMotion Flex DERE 100mL -  - Mettler-Toledo Technologies GmbH
Specs
Capacity 20 ml (1.22 cubic inches)
View Details