Shimadzu Scientific Instruments, Inc. Single Quadrupole Gas Chromatograph-Mass Spectrometer GCMS-QP2010 SE

Description
Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010 SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QP2010 SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance. Acquired mass spectra can be searched against NIST, Wiley, and custom mass spectral libraries. Report formats can be easily and quickly customized. Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programm able injections, direct insertion probe, headspace, purge-and-trap, and others The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby
Description
Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010 SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QP2010 SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance. Acquired mass spectra can be searched against NIST, Wiley, and custom mass spectral libraries. Report formats can be easily and quickly customized. Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programm able injections, direct insertion probe, headspace, purge-and-trap, and others The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby

Suppliers

Company
Product
Description
Supplier Links
Single Quadrupole Gas Chromatograph-Mass Spectrometer - GCMS-QP2010 SE - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Single Quadrupole Gas Chromatograph-Mass Spectrometer
GCMS-QP2010 SE
Single Quadrupole Gas Chromatograph-Mass Spectrometer GCMS-QP2010 SE
Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010 SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QP2010 SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance. Acquired mass spectra can be searched against NIST, Wiley, and custom mass spectral libraries. Report formats can be easily and quickly customized. Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programm able injections, direct insertion probe, headspace, purge-and-trap, and others The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby

Product Description

The Leader in Laboratory Productivity
The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses.
The GCMS-QP2010 SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QP2010 SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance.
Acquired mass spectra can be searched against NIST, Wiley, and custom mass spectral libraries. Report formats can be easily and quickly customized.

Features

  • A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument
  • Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programmable injections, direct insertion probe, headspace, purge-and-trap, and others
  • The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices
  • Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby
Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Mass Spectrometers
Product Number GCMS-QP2010 SE
Product Name Single Quadrupole Gas Chromatograph-Mass Spectrometer
Mass Analyzer Design Quadrupole
Unlock Full Specs
to access all available technical data

Similar Products

Quadrupole Mass Spectrometers - QMG 250 F2 - Pfeiffer Vacuum, Inc.
Specs
Mass Analyzer Design Quadrupole
Detector Type Faraday Cup; Other; Faraday
Mass Range 1 to 200 (amu)
View Details
JMS-S3000 SpiralTOF™-plus 3.0 Matrix-Assisted Laser Desorption /Ionization Time-of-Flight Mass Spectrometer -  - JEOL USA, Inc.
Specs
Mass Analyzer Design Time of Flight
Ionization Method Matrix-assisted Laser Desorption/Ionization
View Details
Single Quadrupole Gas Chromatograph-Mass Spectrometer - GCMS-QP2010 Ultra - Shimadzu Scientific Instruments, Inc.
Specs
Mass Analyzer Design Quadrupole
Detector Interface Liquid Chromatograph
Display digital
View Details