Shimadzu Scientific Instruments, Inc. Mass Spectrometers GCMS-QP2010 SE

Description
Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programm able injections, direct insertion probe, headspace, purge-and-trap, and others The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QO2010SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance.
Description
Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programm able injections, direct insertion probe, headspace, purge-and-trap, and others The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QO2010SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance.

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometers GCMS-QP2010 SE
Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programm able injections, direct insertion probe, headspace, purge-and-trap, and others The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QO2010SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance.

Features

  • A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument
  • Routine analyses are fully automated using a range of sample introduction techniques, including large-volume and temperature-programmable injections, direct insertion probe, headspace, purge-and-trap, and others
  • The Automatic Adjustment of Retention Time (AART) feature adjusts retention times of target compounds based on linear retention indices
  • Ecology mode reduces costs associated with power and carrier gas consumption when the instrument is in standby

Product Description

The Leader in Laboratory Productivity
The Shimadzu single quadrupole GCMS-QP2010SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses.
The GCMS-QP2010SE has the versatile functionality and robust, simple operation necessary for high-throughput production laboratories performing routine analyses. The GCMS-QO2010SE is compatible with column flows up to 4 mL/minute (He), has pre-rods to reduce contamination of the mass filter, scan at speeds up to 10,000 u/second, and includes three operation modes: scan, SIM, and scan/SIM. The ion source is equipped with an automatic-switching dual filament to minimize maintenance.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Gas Chromatographs
Product Number GCMS-QP2010 SE
Product Name Mass Spectrometers
Instrument Type Portable
Display Digital
Oven Temperature Range 32 to 842 F (0.0 to 450 C)
Inlet Pressure Range 0.0 to 141 psi (0.0 to 99.01 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Natural Gas Chromatograph - Portable NGC - ABB Measurement & Analytics
Specs
Instrument Type Portable
Application Energy
Number of Injection Ports 0.0
View Details
Multi-Dimensional GC/GCMS System - MDGC/GCMS-2010 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Application Agricultural Chemicals / Pesticides; Industrial Gases; Inorganic Chemicals; Organic Chemicals; Petroleum
Injection Method Split/Splitless Column Injection; Packed Column Injection
View Details
OralChroma™ - Breath Testing Device - CHM-2 - FIS Inc.
Specs
Instrument Type Portable
Application Environmental; Medical / Biological
Injection Method Syringe Injection
View Details
Gas Chromatograph - Model: 131/132 Gas Chromatograph - Envent Engineering Ltd.
Specs
Injection Method Valve Injection
Display Digital
General Features Built-in or Self Calibration; Data Storage
View Details