Valspar High Performance Architectural Coatings Super Dynapon®

Description
Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion. Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and wall panels that will meet or exceed AAMA 2604 specification requirements. The Super Dynapon formulation contains the same top quality mixed metal oxide (ceramic) and other select inorganic pigments that Valspar uses in our best AAMA 2605 compliant product line. These durable pigments provide high performance protection against color fade. The high molecular weight polyester resin system resists chalking and provides excellent adhesion. The Super Dynapon system has a pencil hardness of 2H that offers superior abrasion and mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This system is designed to meet the application and performance demands of the commercial aluminum window, storefront, and facade markets. Super Dynapon is also an appropriate choice for building interior surfaces when hardness and abrasion resistance are desired. Super Dynapon can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products.
Description
Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion. Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and wall panels that will meet or exceed AAMA 2604 specification requirements. The Super Dynapon formulation contains the same top quality mixed metal oxide (ceramic) and other select inorganic pigments that Valspar uses in our best AAMA 2605 compliant product line. These durable pigments provide high performance protection against color fade. The high molecular weight polyester resin system resists chalking and provides excellent adhesion. The Super Dynapon system has a pencil hardness of 2H that offers superior abrasion and mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This system is designed to meet the application and performance demands of the commercial aluminum window, storefront, and facade markets. Super Dynapon is also an appropriate choice for building interior surfaces when hardness and abrasion resistance are desired. Super Dynapon can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products.

Suppliers

Company
Product
Description
Supplier Links
Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion. Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and wall panels that will meet or exceed AAMA 2604 specification requirements. The Super Dynapon formulation contains the same top quality mixed metal oxide (ceramic) and other select inorganic pigments that Valspar uses in our best AAMA 2605 compliant product line. These durable pigments provide high performance protection against color fade. The high molecular weight polyester resin system resists chalking and provides excellent adhesion. The Super Dynapon system has a pencil hardness of 2H that offers superior abrasion and mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This system is designed to meet the application and performance demands of the commercial aluminum window, storefront, and facade markets. Super Dynapon is also an appropriate choice for building interior surfaces when hardness and abrasion resistance are desired. Super Dynapon can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products.

Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion.

Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and wall panels that will meet or exceed AAMA 2604 specification requirements.

The Super Dynapon formulation contains the same top quality mixed metal oxide (ceramic) and other select inorganic pigments that Valspar uses in our best AAMA 2605 compliant product line. These durable pigments provide high performance protection against color fade.

The high molecular weight polyester resin system resists chalking and provides excellent adhesion. The Super Dynapon system has a pencil hardness of 2H that offers superior abrasion and mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This system is designed to meet the application and performance demands of the commercial aluminum window, storefront, and facade markets. Super Dynapon is also an appropriate choice for building interior surfaces when hardness and abrasion resistance are desired.

Super Dynapon can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products.

Supplier's Site

Technical Specifications

  Valspar High Performance Architectural Coatings
Product Category Industrial Coatings
Product Number Super Dynapon®
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
Corrosion-Resistant Epoxy Primer 19P - 19P Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Steel
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Fluon® PTFE Micropowders - FL1690 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Powder or Granular Material
View Details