MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal.
RECOMMENDED USAGE
For use over prepared substrates such as steel and aluminum in industrial and marine environments where a hard, durable, chemical resistant coating is desired, such as:
| Sherwin-Williams Protective & Marine Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Name | MIL-24441, Type IV Epoxy Polyamide |
| Type | Coating; Primer; Clear Coat |
| Chemistry | Epoxy; Resin; Polyamide |
| Substrate | Aluminum; Steel; Other; Iron |
| Cure / Setting Technology | Film Drying; Thermoset |
| Form | Liquid |