Shenzhen Yunhongda Motor Co., LTD. 24V 80Mm DC Motor YHD-76S102

Description
CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
Request a Quote
Description
CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24V 80Mm DC Motor - YHD-76S102 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen, China
24V 80Mm DC Motor
YHD-76S102
24V 80Mm DC Motor YHD-76S102
CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.

CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.

Supplier's Site

Technical Specifications

  Shenzhen Yunhongda Motor Co., LTD.
Product Category DC Motors
Product Number YHD-76S102
Product Name 24V 80Mm DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

230V DC Motor - YHD-Rx7812 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 120.0 VDC
Continuous Current 1.22 amps
View Details
DC Motor 775 Motor - YHD-R775 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Continuous Current 2.58 amps
View Details
BLDC Vacuum Cleaner Motor - YHD-6885 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1814 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details