Shenzhen Yunhongda Motor Co., LTD. Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| BL2312 Brushless DC Motor is a compact high-performance motor designed for drones, robotics, and small autonomous systems. The motor adopts a 12N14P outrunner structure to deliver stable torque output, high... | |
| BL4520 Brushless DC Motor is a high-power outrunner motor designed for applications requiring high torque and strong power output. With a 42 mm stator diameter and optimized electromagnetic design, the... | |
| BLDC fan motor diameter 68mm, the power, speed, voltage can be customized, it is no problem to provide the full components for fan if you have demands, for example: Speed... | |
| BLDC vacuum cleaner motor cordless cleaner used for home appliance. | |
| CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Knurled shaft Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Metal Motor housing Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Worm shaft Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Steel shaft Ball bearing Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. | |
| CW/CCW Precious metal Steel shaft PCB drive board Customized electric performance and accessories can be achieved after evaluation. | |
| DC brush fan motor, used for the solar panel fan | |
| H55 BLDC vacuum cleaner cordless cleaner 400W input power 24V 100000RPM 28Kpa pressure. | |
| High-torque gearbox motor for adjustable desks. Supports synchronized lifting through Hall feedback. Suitable for ergonomic and medical tables. | |
| The brushless motor speed and power, voltage can be customize, motor case, osciliation arm, gearbox,function PCB board, power supply PCB board, battery, solar panel can be provided for the fan... |