MOPP Strapping Tape is made of high performance MOPP film coated with a special synthetic rubber/acrylate pressure sensitive adhesive. It has high adhesive strength, high Tensile Strength, low elongation, easy horizontal tearing and no adhesive residue removal.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P4810C |
| Product Name | MOPP Strapping Tape |
| Type | Strapping and Filament Tape; Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Color | Light Blue / Dark Blue / White |
| Backing | Rubber |