Shenzhen Topway Technology Co., Ltd. Display TFT LCD Module 800x600 RGB 8 Inch Display TM080SDH01

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display TFT LCD Module 800x600 RGB 8 Inch Display - TM080SDH01 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Display TFT LCD Module 800x600 RGB 8 Inch Display
TM080SDH01
Display TFT LCD Module 800x600 RGB 8 Inch Display TM080SDH01
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number TM080SDH01
Product Name Display TFT LCD Module 800x600 RGB 8 Inch Display
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
Viewing Area Width 162 mm (6.38 inch)
Viewing Area Height 122 mm (4.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543574 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - DMG80600S080_02WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 149 mm (5.86 inch)
View Details
20x4 Character Display Module - LMB204BFC - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details