Shenzhen Topway Technology Co., Ltd. Embedded LCD TFT Display RGB 7 Inch Anti Glare TM070RDH13

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded LCD TFT Display RGB 7 Inch Anti Glare - TM070RDH13 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Embedded LCD TFT Display RGB 7 Inch Anti Glare
TM070RDH13
Embedded LCD TFT Display RGB 7 Inch Anti Glare TM070RDH13
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet
7 Inch Embedded LCD TFT Display RGB Anti Glare - TM070RDH13 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
7 Inch Embedded LCD TFT Display RGB Anti Glare
TM070RDH13
7 Inch Embedded LCD TFT Display RGB Anti Glare TM070RDH13
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS /

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS /

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd. Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number TM070RDH13 TM070RDH13
Product Name Embedded LCD TFT Display RGB 7 Inch Anti Glare 7 Inch Embedded LCD TFT Display RGB Anti Glare
Display Type Graphic Display Graphic Display
Technology AMLCD; TFT TFT
Backlight Light Emitting Diode
Viewing Area Width 154 mm (6.07 inch) 85.92 mm (3.38 inch)
Viewing Area Height 85.92 mm (3.38 inch) 154 mm (6.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631915 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Graphic Monochrome Display - SGM24012837 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-O-223DAYYHE0/M - All Shore Industries
Specs
Viewing Area Width 55.02 mm (2.17 inch)
Viewing Area Height 13.1 mm (0.5157 inch)
Width 62 mm (2.44 inch)
View Details