Shenzhen Topway Technology Co., Ltd. TFT LCD Display lcd Module RGB Interface 5 Inch TM050RDH03

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT LCD Display lcd  Module RGB Interface 5 Inch - TM050RDH03 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
TFT LCD Display lcd Module RGB Interface 5 Inch
TM050RDH03
TFT LCD Display lcd Module RGB Interface 5 Inch TM050RDH03
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number TM050RDH03
Product Name TFT LCD Display lcd Module RGB Interface 5 Inch
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
Viewing Area Width 108 mm (4.25 inch)
Viewing Area Height 64.8 mm (2.55 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492685 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
12.1 Inch TFT LCD Display Module LVDS 1024x768 Flat Panel - TM121TDSG02 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMGAT032E(27,32,32)C - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Fluorescent Lamp
Viewing Area Width 141 mm (5.55 inch)
View Details