Shenzhen Topway Technology Co., Ltd. TFT LCD Display Module RGB Interface 4.3 Inch Compact TM043NDH02

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The TM043NDH02 is a 4.3-inch TFT LCD display module featuring an RGB interface, designed for compact applications. It is manufactured by Shenzhen Topway Technology Co., Ltd. The module is characterized by its high reliability and ease of use, making it suitable for various applications. The display supports a wide range of input interfaces, including MCU, TTL, LVDS, VGA, HDMI, MIPI, EDP, and RS232. The product is designed to operate effectively under a variety of environmental conditions, with specifications that include a wide viewing angle and a working temperature range. It is important to handle the display with care due to its glass construction and soft polarizer, which can be easily scratched. Proper storage and transportation precautions are recommended to maintain the integrity of the module. Overall, the TM043NDH02 is a versatile option for engineers seeking a compact display solution for their projects.

Datasheet Summary
Powered by GS/AI

The TM043NDH02 is a 4.3-inch TFT LCD display module featuring an RGB interface, designed for compact applications. It is manufactured by Shenzhen Topway Technology Co., Ltd. The module is characterized by its high reliability and ease of use, making it suitable for various applications. The display supports a wide range of input interfaces, including MCU, TTL, LVDS, VGA, HDMI, MIPI, EDP, and RS232. The product is designed to operate effectively under a variety of environmental conditions, with specifications that include a wide viewing angle and a working temperature range. It is important to handle the display with care due to its glass construction and soft polarizer, which can be easily scratched. Proper storage and transportation precautions are recommended to maintain the integrity of the module. Overall, the TM043NDH02 is a versatile option for engineers seeking a compact display solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
TFT LCD Display Module RGB Interface 4.3 Inch Compact - TM043NDH02 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
TFT LCD Display Module RGB Interface 4.3 Inch Compact
TM043NDH02
TFT LCD Display Module RGB Interface 4.3 Inch Compact TM043NDH02
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number TM043NDH02
Product Name TFT LCD Display Module RGB Interface 4.3 Inch Compact
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
Viewing Area Width 95.04 mm (3.74 inch)
Viewing Area Height 53.86 mm (2.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492691 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-2256-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
2 suppliers