Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | TM035PDHG09 |
| Product Name | Compact TFT LCD Display module MCU/RGB SPI 3.5 Inch |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 48.96 mm (1.93 inch) |
| Viewing Area Height | 73.44 mm (2.89 inch) |