Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT121EAGFWA |
| Product Name | 12.1 Inch Color TFT LCD Module LVDS 1024x768 |
| Display Type | Graphic Display |
| Technology | TFT |
| Viewing Area Width | 184 mm (7.26 inch) |
| Viewing Area Height | 246 mm (9.68 inch) |