Resolution: 1024x768
Interface: LVDS
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 279.0mm x 209.0mm x 9.0mm
Size: 12.1"
Active Area: 245.76mm x 184.32mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT121DNGFWD |
| Product Name | Medical Color TFT LCD Display Screen LVDS 1024x768 12.1" |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Viewing Area Width | 246 mm (9.68 inch) |