Resolution: 1024x768
Interface: HDMI
Voltage: 12V
Temperature: 0°C ~ 50°C
Wide Viewing Angle: No
Outline: 279.0mm x 209.0mm x 8.6mm
Size: 12.1"
Active Area: 245.76mm x 184.32mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT121DNGFWD-1 |
| Product Name | Meters 12.1" Color TFT LCD Display Screen HDMI 1024x768 |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller |