Shenzhen Topway Technology Co., Ltd. 10.4 Inch Color TFT LCD Module 800x600 Anti-Glare LMT104SDH01

Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236mm x 176.9mm x 5.6mm Size: 10.4" Active Area: 211.2mm x 158.4mm
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236mm x 176.9mm x 5.6mm Size: 10.4" Active Area: 211.2mm x 158.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4 Inch Color TFT LCD Module 800x600 Anti-Glare - LMT104SDH01 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
10.4 Inch Color TFT LCD Module 800x600 Anti-Glare
LMT104SDH01
10.4 Inch Color TFT LCD Module 800x600 Anti-Glare LMT104SDH01
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236mm x 176.9mm x 5.6mm Size: 10.4" Active Area: 211.2mm x 158.4mm

Resolution: 800x600
Interface: LVDS
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 236mm x 176.9mm x 5.6mm
Size: 10.4"
Active Area: 211.2mm x 158.4mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT104SDH01
Product Name 10.4 Inch Color TFT LCD Module 800x600 Anti-Glare
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 211 mm (8.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 8851487 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2135-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 91.44 mm (3.6 inch)
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details