Shenzhen Topway Technology Co., Ltd. 10.1 Inch Color TFT LCD Display LVDS 1280x800 Capacitive Touch LMT101DNLFWD-BAD

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1 Inch Color TFT LCD Display LVDS 1280x800 Capacitive Touch - LMT101DNLFWD-BAD - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
10.1 Inch Color TFT LCD Display LVDS 1280x800 Capacitive Touch
LMT101DNLFWD-BAD
10.1 Inch Color TFT LCD Display LVDS 1280x800 Capacitive Touch LMT101DNLFWD-BAD
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT101DNLFWD-BAD
Product Name 10.1 Inch Color TFT LCD Display LVDS 1280x800 Capacitive Touch
Display Type Graphic Display
Technology TFT
Viewing Area Width 136 mm (5.34 inch)
Viewing Area Height 217 mm (8.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543547 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - AM-480800CTZQW-B0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 88.75 mm (3.49 inch)
View Details
192x64 Graphic Display Module - LM6071DCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details