Shenzhen Topway Technology Co., Ltd. 10.1 Inch Color TFT LCD Module HDMI 1280x800 LMT101DNLFWD-AAD

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1 Inch Color TFT LCD Module HDMI 1280x800 - LMT101DNLFWD-AAD - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
10.1 Inch Color TFT LCD Module HDMI 1280x800
LMT101DNLFWD-AAD
10.1 Inch Color TFT LCD Module HDMI 1280x800 LMT101DNLFWD-AAD
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT101DNLFWD-AAD
Product Name 10.1 Inch Color TFT LCD Module HDMI 1280x800
Display Type Graphic Display
Technology TFT
Viewing Area Width 136 mm (5.34 inch)
Viewing Area Height 217 mm (8.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543569 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
240x64 Graphic Display Module - LM24064FFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic; Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
LCD/LED Display - 176490392 - Radwell International
Specs
Display Type Character Display
Technology TFT
View Details