Resolution: 800x480
Interface: RGB
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 211.1mm x 126.5mm x 5.9mm
Size: 9"
Active Area: 198.0mm x 111.69mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT090DICFWD |
| Product Name | Anti-Glare 9" Color TFT LCD Panel RGB 800x480 |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Viewing Area Width | 198 mm (7.8 inch) |