Shenzhen Topway Technology Co., Ltd. 4 wire Resistive Touch Color TFT LCD Screen RGB 800x600 8" LMT080DIEFWU-NNA

Description
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 wire Resistive Touch  Color TFT LCD Screen RGB 800x600 8
Shenzhen, China
4 wire Resistive Touch Color TFT LCD Screen RGB 800x600 8"
LMT080DIEFWU-NNA
4 wire Resistive Touch Color TFT LCD Screen RGB 800x600 8" LMT080DIEFWU-NNA
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP

Resolution: 800x600
Interface: RGB
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 183.0mm x 141.0mm x 7.1mm
Size: 8"
Active Area: 162.0mm x 121.5mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT080DIEFWU-NNA
Product Name 4 wire Resistive Touch Color TFT LCD Screen RGB 800x600 8"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492693 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
Smart TFT LCD 800x480 5
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details