Shenzhen Topway Technology Co., Ltd. Color TFT LCD Module LVDS 800x600 with RTP 8" LMT080DIEFWU-AAA

Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color TFT LCD Module LVDS 800x600 with RTP 8
Shenzhen, China
Color TFT LCD Module LVDS 800x600 with RTP 8"
LMT080DIEFWU-AAA
Color TFT LCD Module LVDS 800x600 with RTP 8" LMT080DIEFWU-AAA
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP

Resolution: 800x600
Interface: LVDS
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 196.0mm x 143.9mm x 14.2mm
Size: 8"
Active Area: 162.0mm x 121.5mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT080DIEFWU-AAA
Product Name Color TFT LCD Module LVDS 800x600 with RTP 8"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 3290385 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Number of Lines 2
View Details
 - MOTG-MP3 - 4D Systems Pty. Ltd.
4D Systems Pty. Ltd.
View Details
Graphic LCD Modules - LMC77_077_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 62 mm (2.44 inch)
View Details