Shenzhen Topway Technology Co., Ltd. 8" RTP Color TFT LCD Module LVDS 800x600 LMT080DIEFWU-AAA-2

Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Shenzhen, China
8" RTP Color TFT LCD Module LVDS 800x600
LMT080DIEFWU-AAA-2
8" RTP Color TFT LCD Module LVDS 800x600 LMT080DIEFWU-AAA-2
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP

Resolution: 800x600
Interface: LVDS
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 196.0mm x 143.9mm x 14.2mm
Size: 8"
Active Area: 162.0mm x 121.5mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT080DIEFWU-AAA-2
Product Name 8" RTP Color TFT LCD Module LVDS 800x600
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204645 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 46 mm (1.81 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
12.1 Inch Color TFT LCD Module LVDS 1280x800 - LMT121ENLFWA - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 163 mm (6.43 inch)
View Details