Shenzhen Topway Technology Co., Ltd. Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare LMT080DIEFWU-3

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare - LMT080DIEFWU-3 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare
LMT080DIEFWU-3
Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare LMT080DIEFWU-3
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT080DIEFWU-3
Product Name Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2256186 - RS Components, Ltd.
Specs
Display Type Graphic Display
Viewing Area Width 50.6 mm (1.99 inch)
Viewing Area Height 31 mm (1.22 inch)
View Details
Display Modules - LCD, OLED, Graphic - 1613-1134-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Character LCD Modules - LMNB3_025_2(2E,2G) - Mark Products , LLC
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight Electro Luminescent
View Details