Shenzhen Topway Technology Co., Ltd. Anti-Glare TFT LCD Display Module RGB 800*480 7 Inch LMT070DNCFWD

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Glare TFT LCD Display Module RGB 800*480 7 Inch - LMT070DNCFWD - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Anti-Glare TFT LCD Display Module RGB 800*480 7 Inch
LMT070DNCFWD
Anti-Glare TFT LCD Display Module RGB 800*480 7 Inch LMT070DNCFWD
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT070DNCFWD
Product Name Anti-Glare TFT LCD Display Module RGB 800*480 7 Inch
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 154 mm (6.07 inch)
Viewing Area Height 85.92 mm (3.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492685 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2866-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details