This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT070DNCFWD-2 |
| Product Name | 7 inch TFT LCD Module RGB 800*480 Anti-Glare |
| Display Type | Graphic Display |
| Technology | TFT |
| Features / Applications | Computer Applications |
| Viewing Area Width | 154 mm (6.07 inch) |