Resolution: 800x480
Interface: LVDS
Voltage: 5V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 187.0mm x 112.2mm x 25.6mm
Size: 7"
Active Area: 154.08mm x 85.92mm
Touch Screen: CTP
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT070DICFWD-NLD |
| Product Name | CTP Color TFT LCD Module LVDS 800x480 7" |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Viewing Area Width | 154 mm (6.07 inch) |