Shenzhen Topway Technology Co., Ltd. Color TFT LCD Module MCU 800x480 Touch Screen 7" LMT070DICFWD-NJA

Description
Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112.0mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
Description
Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112.0mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT070DICFWD-NJA is a 7-inch Color TFT LCD module with a resolution of 800x480 pixels. It features a touch screen interface and operates at a voltage of 5V. The module has an outline dimension of 190.0mm x 112.0mm x 13.3mm and an active display area of 154.08mm x 85.92mm. The color depth is 65k, and the pixel configuration is RGB stripe. The backlight is LED-based, and the surface treatment is anti-glare. It supports an operating temperature range of -20¬8C to +70¬8C and a storage temperature range of -30¬8C to +80¬8C. The module is suitable for applications that do not require a wide viewing angle.

Datasheet Summary
Powered by GS/AI

The LMT070DICFWD-NJA is a 7-inch Color TFT LCD module with a resolution of 800x480 pixels. It features a touch screen interface and operates at a voltage of 5V. The module has an outline dimension of 190.0mm x 112.0mm x 13.3mm and an active display area of 154.08mm x 85.92mm. The color depth is 65k, and the pixel configuration is RGB stripe. The backlight is LED-based, and the surface treatment is anti-glare. It supports an operating temperature range of -20¬8C to +70¬8C and a storage temperature range of -30¬8C to +80¬8C. The module is suitable for applications that do not require a wide viewing angle.

Suppliers

Company
Product
Description
Supplier Links
Color TFT LCD Module MCU 800x480 Touch Screen 7
Shenzhen, China
Color TFT LCD Module MCU 800x480 Touch Screen 7"
LMT070DICFWD-NJA
Color TFT LCD Module MCU 800x480 Touch Screen 7" LMT070DICFWD-NJA
Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112.0mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP

Resolution: 800x480
Interface: MCU
Voltage: 5V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 190.0mm x 112.0mm x 13.3mm
Size: 7"
Active Area: 154.08mm x 85.92mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT070DICFWD-NJA
Product Name Color TFT LCD Module MCU 800x480 Touch Screen 7"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492699 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-320240L9TNQW-01H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 66 mm (2.6 inch)
View Details
16x2 Character Display Module - LMB162HBC - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details