Shenzhen Topway Technology Co., Ltd. EV Charging Pile LCD Display 7 Inch 800x480 LMT070DICFWD-AKE

Description
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 340.0mm x400.0mm x36.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP
Datasheet
Description
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 340.0mm x400.0mm x36.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Charging Pile LCD Display 7 Inch 800x480 - LMT070DICFWD-AKE - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
EV Charging Pile LCD Display 7 Inch 800x480
LMT070DICFWD-AKE
EV Charging Pile LCD Display 7 Inch 800x480 LMT070DICFWD-AKE
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 340.0mm x400.0mm x36.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP

Resolution: 800x480
Interface: LVDS
Voltage: 5V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 340.0mm x400.0mm x36.0mm
Size: 7"
Active Area: 154.08mm x 85.92mm
Touch Screen: CTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT070DICFWD-AKE
Product Name EV Charging Pile LCD Display 7 Inch 800x480
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492680 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - DMT32240S035_01WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 70 mm (2.76 inch)
View Details
All View 4 inch TFT LCD Module 480*480 RGB with CTP - LMT040EATFWA-NND - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Computer Applications
View Details