Shenzhen Topway Technology Co., Ltd. 7" TFT LCD 800x480 LVDS RTP LMT070DICFWD-AKA

Description
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
Description
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT070DICFWD-AKA is a 7-inch TFT LCD module featuring a resolution of 800x480 pixels and an LVDS (JEIDA 24 bits) interface. The display operates in a transmissive mode with a normally white configuration and utilizes a white LED backlight. Its active area measures 154.08mm x 85.92mm, with a dot pitch of 0.1926mm x 0.179mm. The module supports an operating temperature range of -20¬8C to +70¬8C and a storage temperature range of -30¬8C to +80¬8C. The outline dimensions of the module are 208.6mm x 133.6mm x 30.0mm, making it suitable for various applications where space is a consideration. The product includes a touch panel (RTP) for user interaction. Proper assembly precautions are recommended to ensure optimal performance and sealing.

Datasheet Summary
Powered by GS/AI

The LMT070DICFWD-AKA is a 7-inch TFT LCD module featuring a resolution of 800x480 pixels and an LVDS (JEIDA 24 bits) interface. The display operates in a transmissive mode with a normally white configuration and utilizes a white LED backlight. Its active area measures 154.08mm x 85.92mm, with a dot pitch of 0.1926mm x 0.179mm. The module supports an operating temperature range of -20¬8C to +70¬8C and a storage temperature range of -30¬8C to +80¬8C. The outline dimensions of the module are 208.6mm x 133.6mm x 30.0mm, making it suitable for various applications where space is a consideration. The product includes a touch panel (RTP) for user interaction. Proper assembly precautions are recommended to ensure optimal performance and sealing.

Suppliers

Company
Product
Description
Supplier Links
7
Shenzhen, China
7" TFT LCD 800x480 LVDS RTP
LMT070DICFWD-AKA
7" TFT LCD 800x480 LVDS RTP LMT070DICFWD-AKA
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP

Resolution: 800x480
Interface: LVDS
Voltage: 5V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 200.0mm x 125mm x 30.0mm
Size: 7"
Active Area: 154.08mm x 85.92mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT070DICFWD-AKA
Product Name 7" TFT LCD 800x480 LVDS RTP
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492692 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
LCD Module & Network Card - EZIO-300 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details