Shenzhen Topway Technology Co., Ltd. Color TFT LCD 800x480 RGB LMT070DDCFWD

Description
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
Datasheet
Description
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color TFT LCD 800x480 RGB - LMT070DDCFWD - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Color TFT LCD 800x480 RGB
LMT070DDCFWD
Color TFT LCD 800x480 RGB LMT070DDCFWD
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm

Resolution: 800x480
Interface: RGB
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 164.9mm x 100.0mm x 5.7mm
Size: 7"
Active Area: 154.08mm x 85.92mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT070DDCFWD
Product Name Color TFT LCD 800x480 RGB
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492646 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD Module & Network Card - EZIO-G400 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details