Shenzhen Topway Technology Co., Ltd. 7 Inch Color TFT LCD 800x480 with extended cable LMT070DDCFWD-4

Description
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
Datasheet
Description
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Inch Color TFT LCD 800x480 with extended cable - LMT070DDCFWD-4 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
7 Inch Color TFT LCD 800x480 with extended cable
LMT070DDCFWD-4
7 Inch Color TFT LCD 800x480 with extended cable LMT070DDCFWD-4
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm

Resolution: 800x480
Interface: RGB
Voltage: 3.3V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 164.9mm x 100.0mm x 5.7mm
Size: 7"
Active Area: 154.08mm x 85.92mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT070DDCFWD-4
Product Name 7 Inch Color TFT LCD 800x480 with extended cable
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543532 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.2 mm (0.2047 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Graphic LCD Modules - LMCH9_214_(1) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 131 mm (5.16 inch)
View Details