Shenzhen Topway Technology Co., Ltd. Full Color TFT LCD Module 800x480 5 Inch LMT050DNCFWU-1

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT050DNCFWU-1 is a 5-inch full-color TFT LCD module with a resolution of 800x480 pixels. It features a 24-bit parallel interface and supports a color depth of 16.7 million colors. The pixel pitch is 0.36 x 0.36 mm, and the display utilizes a transmissive mode with an anti-glare surface treatment. The module has a viewing direction of 6H for saturated colors and 12H for color scales. The outline dimensions of the module are 120.7 x 75.8 x 3.1 mm, with an active display area measuring 108 x 64.8 mm. It is equipped with a backlight consisting of 2x7 LEDs and operates within a temperature range of -20 to +70¬8C, while it can be stored at temperatures between -30 and +80¬8C. This module is suitable for applications requiring a reliable display solution with a wide operating temperature range.

Datasheet Summary
Powered by GS/AI

The LMT050DNCFWU-1 is a 5-inch full-color TFT LCD module with a resolution of 800x480 pixels. It features a 24-bit parallel interface and supports a color depth of 16.7 million colors. The pixel pitch is 0.36 x 0.36 mm, and the display utilizes a transmissive mode with an anti-glare surface treatment. The module has a viewing direction of 6H for saturated colors and 12H for color scales. The outline dimensions of the module are 120.7 x 75.8 x 3.1 mm, with an active display area measuring 108 x 64.8 mm. It is equipped with a backlight consisting of 2x7 LEDs and operates within a temperature range of -20 to +70¬8C, while it can be stored at temperatures between -30 and +80¬8C. This module is suitable for applications requiring a reliable display solution with a wide operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Full Color TFT LCD Module 800x480 5 Inch - LMT050DNCFWU-1 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Full Color TFT LCD Module 800x480 5 Inch
LMT050DNCFWU-1
Full Color TFT LCD Module 800x480 5 Inch LMT050DNCFWU-1
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT050DNCFWU-1
Product Name Full Color TFT LCD Module 800x480 5 Inch
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 108 mm (4.25 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631923 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Heavy Duty LCD Display - Model ELD-01 - HydraForce, Inc.
Specs
Display Type Graphic Display
Technology Transflective Display
Backlight Light Emitting Diode
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - OSD101T3592-81TS/TF101ZC012E - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 137 mm (5.38 inch)
View Details