Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT043DNFFWD-NCN |
| Product Name | 3.3V TFT LCD Module MCU SPI 480x272 4.3 inch |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller |