Shenzhen Topway Technology Co., Ltd. TFT LCD Display RGB 480x272 4.3" Color LMT043DFFFWD

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT LCD Display RGB 480x272 4.3
Shenzhen, China
TFT LCD Display RGB 480x272 4.3" Color
LMT043DFFFWD
TFT LCD Display RGB 480x272 4.3" Color LMT043DFFFWD
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28 years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT043DFFFWD
Product Name TFT LCD Display RGB 480x272 4.3" Color
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359750 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED, Graphic - 67-2254-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
Display Type Graphic Display
Technology OLED
Viewing Area Width 29.49 mm (1.16 inch)
View Details