Resolution 320x240 Interface MCU Voltage 3.3V Temperature -20°C ~ 70°C Outline 48.4mm*69.2mm*2.2mm Size 2.8" Active Area 43.2mm*57.6mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT028DNHFWL-2 |
| Product Name | LED-Backlit 2.8" Color TFT LCD Module MCU 320x240 |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 43.2 mm (1.7 inch) |
| Viewing Area Height | 57.6 mm (2.27 inch) |