Shenzhen Topway Technology Co., Ltd. 20x2 Character Display Module LMB202DFC

Description
Resolution: 20 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.5mm Display Effects: White-on-blue V. A.: 83.0mm x 18.6mm
Datasheet
Description
Resolution: 20 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.5mm Display Effects: White-on-blue V. A.: 83.0mm x 18.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20x2 Character Display Module - LMB202DFC - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
20x2 Character Display Module
LMB202DFC
20x2 Character Display Module LMB202DFC
Resolution: 20 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.5mm Display Effects: White-on-blue V. A.: 83.0mm x 18.6mm

Resolution: 20 chars x 2 lines
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 116.0mm x 35.0mm x 12.5mm
Display Effects: White-on-blue
V. A.: 83.0mm x 18.6mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMB202DFC
Product Name 20x2 Character Display Module
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Negative
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543534 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
128x64 Graphic Display Module - LM6063HFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LTD79_298_GK (w/o T/P) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Electro Luminescent
Viewing Area Width 80.8 mm (3.18 inch)
View Details