Resolution: 16 chars x 2 lines
Interface: Parallel
Voltage: 3.3V
Fonts: ASCII
Temperature: -10℃~60℃
Outline: 80.8mm x 36.0mm x 12.5mm
Display Effects: White-on-blue
V. A.: 64.6mm x 16.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMB162AFC-2 |
| Product Name | 16x2 Character Display Module |
| Display Type | Character Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller |