Shenzhen Topway Technology Co., Ltd. 16x2 Character Display Module LMB162ADC

Description
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 12.5mm Display Effects: Blue-on-white V. A.: 64.6mm x 16.0mm
Datasheet
Description
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 12.5mm Display Effects: Blue-on-white V. A.: 64.6mm x 16.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16x2 Character Display Module - LMB162ADC - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
16x2 Character Display Module
LMB162ADC
16x2 Character Display Module LMB162ADC
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 12.5mm Display Effects: Blue-on-white V. A.: 64.6mm x 16.0mm

Resolution: 16 chars x 2 lines
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 80.8mm x 36.0mm x 12.5mm
Display Effects: Blue-on-white
V. A.: 64.6mm x 16.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMB162ADC
Product Name 16x2 Character Display Module
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256189 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
TFT Kits - Flexible - DPADM1.0 - GPEG International Ltd.
GPEG International Ltd.
Specs
Technology TFT
View Details
e-Signage Modules -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 1539 to 1993 mm (60.59 to 78.46 inch)
View Details