Shenzhen Topway Technology Co., Ltd. 16x2 Character Display Module LMB162ABC

Description
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.0mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Datasheet
Description
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.0mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16x2 Character Display Module - LMB162ABC - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
16x2 Character Display Module
LMB162ABC
16x2 Character Display Module LMB162ABC
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.0mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm

Resolution: 16 chars x 2 lines
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 80.8mm x 36.0mm x 14.0mm
Display Effects: Blue-on-yellow-green
V. A.: 64.6mm x 16.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMB162ABC
Product Name 16x2 Character Display Module
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256188 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-800480STMQW-TW0 - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 104 mm (4.11 inch)
View Details
320x240 Color LCD Display 2.4 Inch - LMT024FNHFWA-1 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details