Shenzhen Topway Technology Co., Ltd. 16x2 Character Display Module LMB162ABC-1

Description
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 3.3V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.3mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Datasheet
Description
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 3.3V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.3mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16x2 Character Display Module - LMB162ABC-1 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
16x2 Character Display Module
LMB162ABC-1
16x2 Character Display Module LMB162ABC-1
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 3.3V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.3mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm

Resolution: 16 chars x 2 lines
Interface: Parallel
Voltage: 3.3V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 80.8mm x 36.0mm x 14.3mm
Display Effects: Blue-on-yellow-green
V. A.: 64.6mm x 16.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMB162ABC-1
Product Name 16x2 Character Display Module
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631920 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
10.1 Inch Color TFT LCD Module RGB 1024x600 - LMT101GNMFWD - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 128 mm (5.05 inch)
View Details
Graphic LCD Modules - LMBJ6_003_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Fluorescent Lamp
Viewing Area Width 133 mm (5.24 inch)
View Details