Shenzhen Topway Technology Co., Ltd. 8x2 Character Display Module LMB0820DFC

Description
Resolution: 8 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 58.0mm x 32.0mm x 10.3mm Display Effects: White-on-blue V. A.: 38.0mm x 16.0mm
Datasheet
Description
Resolution: 8 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 58.0mm x 32.0mm x 10.3mm Display Effects: White-on-blue V. A.: 38.0mm x 16.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8x2 Character Display Module - LMB0820DFC - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
8x2 Character Display Module
LMB0820DFC
8x2 Character Display Module LMB0820DFC
Resolution: 8 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 58.0mm x 32.0mm x 10.3mm Display Effects: White-on-blue V. A.: 38.0mm x 16.0mm

Resolution: 8 chars x 2 lines
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 58.0mm x 32.0mm x 10.3mm
Display Effects: White-on-blue
V. A.: 38.0mm x 16.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMB0820DFC
Product Name 8x2 Character Display Module
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Negative
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492668 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Circular TFT LCD MIPI 3.3 Inch 320*320 or Smart Watch - LMT033XDHG01 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMD77_077_4(5L) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Electro Luminescent
Viewing Area Width 62 mm (2.44 inch)
View Details