Shenzhen Topway Technology Co., Ltd. 192x64 Graphic Display Module LM6072ABY

Description
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 11.5mm Display Effects: Blue-on-yellow-green V. A.: 104.0mm x 39.0mm
Datasheet
Description
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 11.5mm Display Effects: Blue-on-yellow-green V. A.: 104.0mm x 39.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192x64 Graphic Display Module - LM6072ABY - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
192x64 Graphic Display Module
LM6072ABY
192x64 Graphic Display Module LM6072ABY
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 11.5mm Display Effects: Blue-on-yellow-green V. A.: 104.0mm x 39.0mm

Resolution: 192 x 64
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 130.0mm x 65.0mm x 11.5mm
Display Effects: Blue-on-yellow-green
V. A.: 104.0mm x 39.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM6072ABY
Product Name 192x64 Graphic Display Module
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492642 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Width 3 mm (0.1181 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
current loop display - DX1041 - ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers