Shenzhen Topway Technology Co., Ltd. 192x64 Graphic Display Module LM6071DCW

Description
Resolution: 192 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 114.0mm x 48.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm
Datasheet
Description
Resolution: 192 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 114.0mm x 48.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192x64 Graphic Display Module - LM6071DCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
192x64 Graphic Display Module
LM6071DCW
192x64 Graphic Display Module LM6071DCW
Resolution: 192 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 114.0mm x 48.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm

Resolution: 192 x 64
Interface: Serial
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 114.0mm x 48.0mm x 10.8mm
Display Effects: Black-on-white
V. A.: 84.0mm x 32.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM6071DCW
Product Name 192x64 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller; Serial Interface Option
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492663 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-480272Q1TZQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 106 mm (4.15 inch)
View Details
Graphic Display LCD Module 240x160 - LM240160XCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details